The SST2222A HZG is an NPN medium power transistor for switching applications, housed in an SOT-23 package. It has a collector-emitter voltage rating of 40 V, a collector current rating of 600 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified for automotive use and complements the SST2907A HZG. Its junction temperature range is -55 to +150 °C.
SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | SST2222AHZG | SST2222AHZG |
| Product Name | NPN, SOT-23, 40V 0.6A, Medium Power Transistor for Switching for Automotive | NPN Medium Power Transistor (Switching) |
| PD | 200 milliwatts | 200 milliwatts |