The RV2C002UN is an N-channel 20V small signal MOSFET designed for switching applications in compact circuits. It comes in a DFN1006-3 package measuring 1.0mm x 0.6mm with a height of 0.4mm, suitable for space-constrained designs. The device has a maximum continuous drain current of ±180mA and a maximum on-state resistance of 3.4Ω at VGS=1.8V and ID=150mA. Power dissipation is limited to 100mW, with thermal resistance from junction to ambient of 1250°C/W. It is RoHS compliant, halogen-free, and rated for an operating junction temperature range of -55°C to +150°C. The gate threshold voltage ranges from 0.3V to 1.0V, and the device is characterized for operation down to 1.2V gate drive.
The ultra-small package(1006size) RV2C002UN is suitable for portable devices.
The ultra-small package(1006size) RV2C002UN is suitable for portable devices.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RV2C002UN | RV2C002UN |
| Product Name | 1.2V Drive Nch Small Signal MOSFET | 1.2V Drive Nch Small Signal MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 20 volts | 20 volts |
| IDSS | 180 milliamps | 180 milliamps |
| PD | 100 milliwatts | 100 milliwatts |