The SCT2450KEHR is an automotive-grade N-channel silicon carbide (SiC) MOSFET designed for high-voltage switching applications such as automotive power systems and switch-mode power supplies. It is packaged in a TO-247N case with a maximum drain-source voltage of 1200 V and a continuous drain current of 10 A at 25⁰C. The device has a typical on-resistance of 450 mΩ at 25⁰C and a junction temperature rating up to 175⁰C. It meets AEC-Q101 qualification standards and is RoHS compliant. Thermal resistance from junction to case is 1.36 °C/W typical. The device features fast switching and reverse recovery, enabling efficient high-frequency operation and ease of paralleling.
This is SiC (Silicon Carbide) planar MOSFET. This product have high voltage resistance, low ON resistance, and fast switching speed features. AEC-Q101 qualified automotive grade product.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT2450KEHR |
| Product Name | 1200V, 10A, THD, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |