The RQ5C035BC is a P-channel MOSFET designed for switching applications such as load switches, housed in a TSMT3 package measuring 2.0mm × 1.5mm × 0.75mm. It has a drain-source voltage rating of -20V and a continuous drain current of ±3.5A. The maximum on-state resistance is 59mΩ at VGS = -4.5V and ID = -3.5A. The device complies with RoHS and is halogen-free, with a junction temperature range of -55°C to +150°C and a power dissipation limit of 1W when mounted on a ceramic board. Thermal resistance junction-to-ambient is 125°C/W under these conditions.
The small surface mount package RQ5C035BC is suitable for load switch.
The small surface mount package RQ5C035BC is suitable for load switch.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RQ5C035BC | RQ5C035BC |
| Product Name | Pch -20V -3.5A Middle Power MOSFET | Pch -20V -3.5A Middle Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -20 volts | -20 volts |
| IDSS | -3500 milliamps | -3500 milliamps |
| QG | 6.5 nC | 6.5 nC |
| PD | 1000 milliwatts | 1000 milliwatts |