The RU1C002ZP is a P-channel MOSFET designed for low-voltage switching applications, featuring a drain-source voltage rating of -20 V and a continuous drain current of ±200 mA. It is housed in an SOT-323FL package and supports 1.2 V gate drive. The maximum on-resistance is 1.2 Ω at -4.5 V gate-source voltage and -200 mA drain current, with a power dissipation limit of 150 mW. The device operates over a junction temperature range of -55 °C to +150 °C, meets RoHS standards, and is supplied in tape and reel packaging with a reel size of 180 mm and a basic ordering unit of 3000 pieces.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RU1C002ZP | RU1C002ZP |
| Product Name | 1.2V Drive Pch MOSFET | 1.2V Drive Pch MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -20 volts | -20 volts |
| IDSS | -200 milliamps | -200 milliamps |
| PD | 150 milliwatts | 150 milliwatts |