The SCT4036KW7 is a 1200V N-channel silicon carbide (SiC) MOSFET in a TO-263-7L package, designed for high-efficiency power conversion in applications such as solar inverters, DC/DC converters, and switch-mode power supplies. It has a typical on-resistance of 36 mΩ at 25°C and a continuous drain current rating of 40 A at 25°C, reducing to 28 A at 100°C. The device supports a gate-source voltage range of -4 V to +21 V, with recommended drive voltages of +15 V to +18 V for turn-on and 0 V for turn-off. It features fast switching and low reverse recovery charge of 140 nC, and meets RoHS compliance with lead-free plating. The thermal resistance from junction to case is 0.79 K/W typical. The package is mounted using surface-mount tape packaging with a reel size of 330 mm and a basic ordering unit of 1000 pieces.
SCT4036KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
Advantages of ROHM's 4th Generation SiC MOSFET
This series has about 40% reduction in on-resistance and about 50% reduction in switching loss compared to conventional products. The 15V gate-source voltage makes application design easier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT4036KW7 |
| Product Name | 1200V, 40A, 7-pin SMD, Trench-structure, Silicon-carbide (SiC) MOSFET |
| Package Type | TO-263; TO-263-7L |