RGWX5TS65 is a 650V, 75A field stop trench IGBT in a TO-247N package, designed for high-speed switching in applications such as PFC, solar inverters, and UPS. It has a collector-emitter saturation voltage of 1.5V at 25°C and 1.85V at 175°C, with a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.43°C/W. The device is RoHS compliant and features low switching losses and soft switching characteristics.
RGWX5TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications. The RGW series features high-speed switching, contributing to higher efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGWX5TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 75A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |