The RV4C020ZP is a P-channel MOSFET rated for -20V drain-source voltage and ±2.0A continuous drain current, designed for automotive switching applications. It is packaged in a DFN1616-6W case with wettable flanks for automated optical inspection, meeting AEC-Q101 qualification. The device has a maximum on-resistance of 260mΩ at -4.5V gate drive, a power dissipation of 1.5W, and operates over a junction temperature range of -55°C to +150°C. The package dimensions and thermal resistance of 83.4°C/W are specified for mounting on a 40mm×40mm×0.8mm Cu board.
RV4C020ZPHZG is a ultra-compact automotive-grade MOSFET that provides superior mounting reliability. RV4C020ZPHZG has the electrode height on the side of the package (130μm) required for vehicle applications by utilizing original Wettable Flank formation technology. The result is a consistent solder quality ? even for bottom electrode type products ? enabling automatic inspection machines to easily verify solder conditions after mounting. It enables greater miniaturization in automotive devices such as ADAS camera modules.
8-channel power tree Reference Design
For automotive ADAS and Info-Display
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | RV4C020ZPHZG |
| Product Name | Pch -20V -2.0A Small Signal MOSFET for Automotive |
| Polarity | P-Channel |