RSS070N05HZG is an N-channel 45V power MOSFET designed for switching applications, housed in a small SOP8 surface-mount package. It has a maximum continuous drain current of 7.0A, a maximum on-resistance of 25mΩ at 10V gate-source voltage, and a power dissipation rating of 2.0W. The device is AEC-Q101 qualified, RoHS compliant, halogen-free, and features Sn100% plating. Its operating junction and storage temperature range is -55°C to +150°C.
RSS070N05HZG is a power mosfet for switching power supply.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS070N05HZG |
| Product Name | Automotive Nch 45V 7A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 45 volts |
| IDSS | 7000 milliamps |
| QG | 12 nC |
| PD | 2000 milliwatts |