UM6K31NFHA is a dual N-channel MOSFET device designed for switching applications, housed in a UMT6 (SOT-363) surface-mount package with dimensions matching the SC-88 standard. It features a drain-source voltage rating of 60 V, continuous drain current of ±250 mA, and maximum power dissipation of 150 mW. The device has a maximum on-resistance of 3.2 Ω at 4.0 V gate-source voltage and 250 mA drain current, and is qualified to AEC-Q101 standards. It is RoHS compliant with lead-free plating and has an operating junction temperature range of -55 °C to +150 °C. Packaged in tape and reel with 3,000 pieces per reel.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UM6K31NFHA | UM6K31NFHA |
| Product Name | 2.5V Drive Nch+Nch MOSFET (AEC-Q101 Qualified) | 2.5V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 60 volts | 60 volts |
| IDSS | 250 milliamps | 250 milliamps |
| PD | 150 milliwatts | 150 milliwatts |