The SSTA56 HZG is a PNP general purpose transistor in an SOT-23 package, designed for automotive applications and qualified to AEC-Q101. It has a collector-emitter voltage rating of -80 V, a collector current rating of -500 mA, and a power dissipation of 200 mW when mounted on a reference land. The device features a DC current gain (hFE) of at least 100 at collector currents of 10 mA and 100 mA, and a transition frequency of 50 MHz. It is packaged in a tape and reel format with 3000 pieces per reel, and its junction temperature range is -55°C to +150°C.
SSTA56HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SSTA56HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SSTA56HZG | SSTA56HZG |
| Product Name | PNP, SOT-23, -80V -0.5A, General Purpose Transistor for Automotive | PNP General Purpose Transistor |
| Polarity | PNP | PNP |