The SCT2450KE is a 1200V N-channel silicon carbide (SiC) power MOSFET in a TO-247N package, designed for high-efficiency switching applications such as solar inverters, DC/DC converters, and motor drives. It has a typical on-resistance of 450 mΩ at 25°C and a continuous drain current of 10 A at 25°C junction temperature. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 1.36°C/W. It is RoHS compliant and features fast switching speed, low gate charge, and a reverse recovery time of 19 ns in the body diode. The gate-source voltage range is -6 V to +22 V.
This is an SiC (Silicon Carbide) planar MOSFET. (SiC-SBD not co-packed) Features include high voltage resistance, low ON resistance, and fast switching speed.
This is an SiC (Silicon Carbide) planar MOSFET. (SiC-SBD not co-packed) Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SCT2450KE | SCT2450KE |
| Product Name | 1200V, 10A, THD, Silicon-carbide (SiC) MOSFET | SiC MOSFET |
| Package Type | TO-247; TO-247N | TO-247 |
| Transistor Grade / Operating Range | Commercial | |
| Transistor Technology / Material | SiC | |
| V(BR)DSS | 1200 volts | |
| IDSS | 10000 milliamps |