The RV2C001ZP is a P-channel MOSFET designed for low-power switching applications in compact devices. It features a DFN1006-3 package measuring 1.0 mm × 0.6 mm, with a drain-source voltage rating of -20 V and a continuous drain current of ±100 mA. The maximum on-resistance is 3.8 Ω at VGS = -4.5 V and ID = -100 mA. Power dissipation is limited to 100 mW, with a thermal resistance junction-to-ambient of 1250 °C/W. The device is RoHS compliant and halogen-free. Junction and storage temperature range is -55 °C to +150 °C.
The ultra-small package(1006size) RV2C001ZP is suitable for portable devices.
The ultra-small package(1006size) RV2C001ZP is suitable for portable devices.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RV2C001ZP | RV2C001ZP |
| Product Name | 1.2V Drive Pch Small Signal MOSFET | 1.2V Drive Pch Small Signal MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -20 volts | -20 volts |
| IDSS | -100 milliamps | -100 milliamps |
| PD | 100 milliwatts | 100 milliwatts |