The RS3L110AT is a P-channel power MOSFET designed for switching applications, housed in an SOP8 surface-mount package. It has a drain-source voltage rating of -60 V and a continuous drain current of ±11 A, with a maximum on-resistance of 12.8 mΩ at VGS = -10 V and ID = -11 A. The device is RoHS compliant and features Pb-free plating. Its power dissipation is rated at 2.0 W under specified conditions, with a junction temperature range of -55 °C to +150 °C. Thermal resistance is 62.5 °C/W junction-to-ambient when mounted on a ceramic board. The part meets RoHS standards and is supplied in tape and reel packaging with a reel size of 330 mm and 2500 pieces per reel.
RS3L110AT is a low on-resistance MOSFET suitable for switching and load switches.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS3L110AT |
| Product Name | Pch -60V -11A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -11000 milliamps |
| QG | 55 nC |
| PD | 2000 milliwatts |