RTF016N05FRA is an N-channel MOSFET rated for 45V drain-source voltage and 1.6A continuous drain current, designed for switching applications. It features a TUMT3 surface-mount package, a maximum on-state resistance of 190mΩ at 4.5V gate drive, and a built-in gate-source protection diode. The device is RoHS compliant and AEC-Q101 qualified, with a maximum junction temperature of 150°C and operating temperature range from -55°C to +150°C. Power dissipation is rated at 0.8W under specified conditions.
RTF016N05FRA is the high reliability Automotive MOSFET, suitable for the switching application.
RTF016N05FRA is the high reliability Automotive MOSFET, suitable for the switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RTF016N05FRA | RTF016N05FRA |
| Product Name | Nch 45V 1.6A Power MOSFET | Nch 45V 1.6A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 45 volts | 45 volts |
| IDSS | 1600 milliamps | 1600 milliamps |
| QG | 2.3 nC | 2.3 nC |
| PD | 800 milliwatts | 800 milliwatts |