SCT3030KLHR is an automotive-grade, N-channel silicon carbide (SiC) MOSFET in a TO-247N package, rated for 1200 V drain-source voltage and 72 A continuous drain current at 25°C. It features a typical on-resistance of 30 mΩ at 25°C and meets AEC-Q101 qualification standards. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.34 to 0.44 K/W. It is RoHS compliant and designed for switch mode power supplies and automotive applications.
AEC-Q101 qualified automotive grade product. SCT3030KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3030KLHR |
| Product Name | 1200V, 72A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET for Automotive |
| Package Type | TO-247; TO-247N |