RQ5L035GN is an N-channel MOSFET designed for switching applications, rated for 60 V drain-source voltage and ±3.5 A continuous drain current. It is packaged in a TSMT3 surface-mount case with a power dissipation of 1.0 W. The maximum on-resistance is 50 mΩ at 10 V gate-source voltage and 3.5 A drain current. It operates over a junction temperature range of -55°C to +150°C, is RoHS compliant, and meets the thermal resistance specifications of 125 °C/W on a ceramic board and 178 °C/W on FR4. Avalanche energy is rated at 4.6 mJ.
RQ5L035GN is the high reliability transistor, suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5L035GN |
| Product Name | Nch 60V 3.5A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 3500 milliamps |
| PD | 1000 milliwatts |