The SST4403 is a PNP silicon transistor in an SOT-23 package, designed for switching applications and audio frequency small signal amplification. It has a collector-emitter breakdown voltage of -40 V and a maximum collector current of -600 mA. Power dissipation is rated at 200 mW with each terminal mounted on a reference land. The junction temperature ranges from -55 °C to +150 °C. The transistor offers a DC current gain ranging from 20 to 300 depending on collector current and voltage conditions, and a transition frequency of 200 MHz. Its base-emitter saturation voltage reaches up to -1.3 V at -500 mA collector current and -50 mA base current. The device meets RoHS compliance and is packaged in a tape and reel format with 3000 units per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SST4403 | SST4403 |
| Product Name | PNP, SOT-23, -40V -0.6A, Switching Transistor | PNP Switching transistor |
| Polarity | PNP | PNP |