ROHM Semiconductor GmbH PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) UMB11N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMB11N is a dual PNP digital transistor with built-in bias resistors in a SOT-363 package, designed for use in inverters, interfaces, and drivers. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW per element, with an input resistance of 7 to 13 kΩ and a minimum DC current gain of 30. The junction temperature range extends to 150 °C, and the packaging supports automatic mounting on SMT3 machines. The part is supplied in a 3000-piece reel with 8 mm tape width.

Datasheet Summary
Powered by GS/AI

The UMB11N is a dual PNP digital transistor with built-in bias resistors in a SOT-363 package, designed for use in inverters, interfaces, and drivers. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW per element, with an input resistance of 7 to 13 kΩ and a minimum DC current gain of 30. The junction temperature range extends to 150 °C, and the packaging supports automatic mounting on SMT3 machines. The part is supplied in a 3000-piece reel with 8 mm tape width.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) - UMB11N - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor)
UMB11N
PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) UMB11N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+PNP Digital transistor (with built-in resistors) - UMB11N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (with built-in resistors)
UMB11N
PNP+PNP Digital transistor (with built-in resistors) UMB11N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMB11N UMB11N
Product Name PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) PNP+PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
MOSFETs - 1826913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details