The SST3904HZG is an NPN general purpose transistor in an SOT-23 package, rated for a collector-emitter voltage of 40 V and a collector current of 200 mA, designed for automotive applications and AEC-Q101 qualified. It has a power dissipation of 200 mW when mounted on a reference land and a junction temperature range of -55°C to +150°C. The device is intended for audio frequency small signal amplifier applications.
SST3904HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST3904HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | SST3904HZG | SST3904HZG |
| Product Name | NPN, SOT-23, 40V 200mA, General Purpose Transistor for Automotive | NPN General Purpose Transistor |
| Polarity | NPN | NPN |