ROHM Semiconductor GmbH 4V Drive Nch MOSFET RXH090N03

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RXH090N03 is a 4V Drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for switching applications. It features a low on-resistance, which enhances efficiency in power management. The device has a maximum drain-source voltage of 30V and can handle continuous drain currents of up to ±9A, with pulsed currents reaching ±36A. The gate-source voltage is rated at ±20V, and the power dissipation capability is 2.0W. This MOSFET includes a built-in gate-source protection diode and is packaged in a compact SOP8 surface mount format, making it suitable for space-constrained applications. The device operates effectively within a channel temperature range of -55°C to +150°C, with a thermal resistance from channel to ambient of 62.5°C/W. The RXH090N03 is characterized by a gate threshold voltage between 1.0V and 2.5V, and it exhibits low input capacitance of 440pF, which contributes to faster switching times. Engineers considering this MOSFET for their projects should evaluate its specifications against their application requirements, particularly in terms of voltage, current handling, and thermal performance.

Datasheet Summary
Powered by GS/AI

The RXH090N03 is a 4V Drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for switching applications. It features a low on-resistance, which enhances efficiency in power management. The device has a maximum drain-source voltage of 30V and can handle continuous drain currents of up to ±9A, with pulsed currents reaching ±36A. The gate-source voltage is rated at ±20V, and the power dissipation capability is 2.0W. This MOSFET includes a built-in gate-source protection diode and is packaged in a compact SOP8 surface mount format, making it suitable for space-constrained applications. The device operates effectively within a channel temperature range of -55°C to +150°C, with a thermal resistance from channel to ambient of 62.5°C/W. The RXH090N03 is characterized by a gate threshold voltage between 1.0V and 2.5V, and it exhibits low input capacitance of 440pF, which contributes to faster switching times. Engineers considering this MOSFET for their projects should evaluate its specifications against their application requirements, particularly in terms of voltage, current handling, and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch MOSFET - RXH090N03 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Nch MOSFET
RXH090N03
4V Drive Nch MOSFET RXH090N03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
4V Drive Nch MOSFET - RXH090N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch MOSFET
RXH090N03
4V Drive Nch MOSFET RXH090N03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH090N03 - 1244812-RXH090N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH090N03
1244812-RXH090N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH090N03 1244812-RXH090N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244812-RXH090N03 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244812-RXH090N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
285-RXH090N03
4V MOSFET Transistor 285-RXH090N03
4V Drive Nch MOSFET Product overview: RXH090N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RXH090N03 can be used for catalog matching and distributor lookup.

4V Drive Nch MOSFET Product overview: RXH090N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RXH090N03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RXH090N03 RXH090N03 1244812-RXH090N03 285-RXH090N03
Product Name 4V Drive Nch MOSFET 4V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH090N03 4V MOSFET Transistor
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 9000 milliamps 9000 milliamps
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type SOT3
View Details
Dual N-channel 100 V, 121 mΩ standard level MOSFET - BUK7K134-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 9800 milliamps
View Details
6 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers