RQ6E040XN is an N-channel 30V MOSFET rated for ±4.0A continuous drain current, designed for switching applications in DC/DC converters. It is housed in a TSMT6 surface-mount package with a power dissipation of 1.25W and features a maximum on-resistance of 50mΩ at 10V gate drive. The device includes a built-in gate-source protection diode, complies with RoHS, and operates over a junction temperature range of -55°C to +150°C.
RQ6E040XN is the low on-resistance MOSFET, built-in G-S protection diode for switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ6E040XN |
| Product Name | Nch 30V 4A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 4000 milliamps |
| PD | 1250 milliwatts |