ROHM Semiconductor GmbH Pch -20V -5A Power MOSFET RQ6C050BC

Description
RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.
Request a Quote
Description
RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RQ6C050BC is a P-channel power MOSFET with a maximum drain-source voltage of -20V and a continuous drain current rating of ±5.0A. It features a low on-resistance of 36mΩ, making it suitable for applications requiring efficient switching and load management. The device is housed in a compact TSMT6 package, which contributes to its high power density. It is compliant with RoHS standards and is halogen-free, ensuring environmental safety. The MOSFET has a maximum power dissipation of 1.25W and operates within a junction temperature range of -55°C to +150°C. Its characteristics include a gate threshold voltage ranging from -0.5V to -1.2V and a total gate charge of 10.4nC, which may be relevant for designers considering switching speed and efficiency in their circuits.

Datasheet Summary
Powered by GS/AI

RQ6C050BC is a P-channel power MOSFET with a maximum drain-source voltage of -20V and a continuous drain current rating of ±5.0A. It features a low on-resistance of 36mΩ, making it suitable for applications requiring efficient switching and load management. The device is housed in a compact TSMT6 package, which contributes to its high power density. It is compliant with RoHS standards and is halogen-free, ensuring environmental safety. The MOSFET has a maximum power dissipation of 1.25W and operates within a junction temperature range of -55°C to +150°C. Its characteristics include a gate threshold voltage ranging from -0.5V to -1.2V and a total gate charge of 10.4nC, which may be relevant for designers considering switching speed and efficiency in their circuits.

Suppliers

Company
Product
Description
Supplier Links
Pch -20V -5A Power MOSFET - RQ6C050BC - ROHM Semiconductor GmbH
Willich, Germany
Pch -20V -5A Power MOSFET
RQ6C050BC
Pch -20V -5A Power MOSFET RQ6C050BC
RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.

RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.

Supplier's Site Datasheet
Pch -20V -5A Middle Power MOSFET - RQ6C050BC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Pch -20V -5A Middle Power MOSFET
RQ6C050BC
Pch -20V -5A Middle Power MOSFET RQ6C050BC
RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.

RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch.

Supplier's Site Datasheet
Singapore, Singapore
-20V -5A MOSFET Transistor
285-RQ6C050BC
-20V -5A MOSFET Transistor 285-RQ6C050BC
Pch -20V -5A Middle Power MOSFET Product overview: RQ6C050BC from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RQ6C050BC can be used for catalog matching and distributor lookup.

Pch -20V -5A Middle Power MOSFET Product overview: RQ6C050BC from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RQ6C050BC can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BC - 1243707-RQ6C050BC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BC
1243707-RQ6C050BC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BC 1243707-RQ6C050BC
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243707-RQ6C050BC Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243707-RQ6C050BC
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number RQ6C050BC RQ6C050BC 285-RQ6C050BC 1243707-RQ6C050BC
Product Name Pch -20V -5A Power MOSFET Pch -20V -5A Middle Power MOSFET -20V -5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ6C050BC
Polarity P-Channel P-Channel
V(BR)DSS -20 volts -20 volts
IDSS -5000 milliamps -5000 milliamps
QG 10.4 nC 10.4 nC
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC16N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers