ROHM Semiconductor GmbH 1.2V Drive Nch MOSFET RUM002N05

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RUM002N05 is an N-channel MOSFET designed for low-voltage switching applications, packaged in the VMT3 surface-mount format. It operates with a maximum drain-source voltage of 50 V and continuous drain current of ±200 mA, with a power dissipation limit of 150 mW. The device features ultra-low voltage drive capability at 1.2 V and a maximum on-state resistance of 7.2 Ω at 1.2 V gate-source voltage. Junction temperature ranges from -55 °C to +150 °C, and it complies with RoHS standards. The part is supplied in 8,000-piece tape reels on an 180 mm reel, with taping code T2L and marking RH.

Datasheet Summary
Powered by GS/AI

The RUM002N05 is an N-channel MOSFET designed for low-voltage switching applications, packaged in the VMT3 surface-mount format. It operates with a maximum drain-source voltage of 50 V and continuous drain current of ±200 mA, with a power dissipation limit of 150 mW. The device features ultra-low voltage drive capability at 1.2 V and a maximum on-state resistance of 7.2 Ω at 1.2 V gate-source voltage. Junction temperature ranges from -55 °C to +150 °C, and it complies with RoHS standards. The part is supplied in 8,000-piece tape reels on an 180 mm reel, with taping code T2L and marking RH.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch MOSFET - RUM002N05 - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch MOSFET
RUM002N05
1.2V Drive Nch MOSFET RUM002N05
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
1.2V Drive Nch MOSFET - RUM002N05 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch MOSFET
RUM002N05
1.2V Drive Nch MOSFET RUM002N05
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
Singapore, Singapore
1.2V MOSFET Transistor
285-RUM002N05
1.2V MOSFET Transistor 285-RUM002N05
1.2V Drive Nch MOSFET Product overview: RUM002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM002N05 can be used for catalog matching and distributor lookup.

1.2V Drive Nch MOSFET Product overview: RUM002N05 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM002N05 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM002N05 - 1244704-RUM002N05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM002N05
1244704-RUM002N05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM002N05 1244704-RUM002N05
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244704-RUM002N05 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244704-RUM002N05
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RUM002N05 RUM002N05 285-RUM002N05 1244704-RUM002N05
Product Name 1.2V Drive Nch MOSFET 1.2V Drive Nch MOSFET 1.2V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM002N05
Polarity N-Channel N-Channel
V(BR)DSS 50 volts 50 volts
IDSS 200 milliamps 200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Package Type TSSOP8
View Details
 - AUIRF7342QTR - Rochester Electronics
Specs
Polarity P-Channel
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers