RQ5P010SN is an N-channel 100V MOSFET rated for ±1A continuous drain current, designed for DC/DC converters. It is packaged in a TSMT3 surface-mount case and includes a built-in gate-source protection diode. The maximum on-state resistance is 520mΩ at 10V gate drive and 1A drain current. It is RoHS compliant and meets the thermal resistance values of 125°C/W (on ceramic board) and 178°C/W (on FR4). The device supports a junction temperature range from -55°C to +150°C.
RQ5P010SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5P010SN |
| Product Name | Nch 100V 1A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 1000 milliamps |
| PD | 1000 milliwatts |