RS6R035BH is an N-channel 150 V, 35 A power MOSFET in an HSOP8 package, designed for switching applications. It has a maximum on-state resistance of 41 mΩ at 10 V gate-source voltage and 35 A drain current, and dissipates up to 73 W with proper mounting. The device is rated for a maximum junction temperature of 150 °C and operates from -55 °C to 150 °C. It is RoHS compliant and halogen-free. Thermal resistance from junction to case is 1.7 °C/W, and junction-to-ambient is 41.7 °C/W when mounted on a 40×40×0.8 mm copper board. It is tested for 100% Rg and UIS, and rated for 18 A single-pulse avalanche current and 12 mJ avalanche energy. The device is supplied in 330 mm reel tape packaging with a tape width of 12 mm and 2500 pieces per reel.
RS6R035BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS6R035BH |
| Product Name | Nch 150V 35A, HSOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 150 volts |
| IDSS | 35000 milliamps |
| QG | 16.2 nC |
| PD | 73000 milliwatts |