RS6G120BG is an N-channel 40V power MOSFET in an HSOP8 package, designed for switching applications. It has a maximum continuous drain current of ±120 A at 25°C and a maximum pulsed drain current of ±840 A. The device features a maximum on-state resistance of 1.34 mΩ at VGS = 10V and ID = 90 A, and a power dissipation rating of 104 W. The junction temperature range is -55°C to +150°C. The package is RoHS compliant, halogen-free, and 100% Rg and UIS tested. Thermal resistance from junction to case is 1.2 °C/W, and junction to ambient is 41.7 °C/W when mounted on a 40×40×0.8 mm copper board.
RS6G120BG is a power MOSFET with low-on resistance and High power package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RS6G120BG |
| Product Name | Nch 40V 210A, HSOP8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 210000 milliamps |
| QG | 34 nC |
| PD | 104000 milliwatts |