The RS3E075AT is a P-channel MOSFET designed for switching applications, housed in a SOP8 surface-mount package with a maximum drain-source voltage of -30V and a continuous drain current of ±7.5A. It has a maximum on-resistance of 23.5mΩ at -10V gate-source voltage and dissipates up to 2.0W of power on a ceramic board. The device is RoHS compliant, operates from -55°C to 150°C, and meets AEC-Q200 qualifications. Avalanche current is rated at -7.5A with single-pulse energy of 4.2mJ.
Small surface mount package RS3E075AT is middle power MOSFET for switching application.
Small surface mount package RS3E075AT is middle power MOSFET for switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RS3E075AT | RS3E075AT |
| Product Name | Pch -30V -7.5A Middle Power MOSFET | Pch -30V -7.5A Middle Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -7500 milliamps | -7500 milliamps |
| QG | 12.8 nC | 12.8 nC |
| PD | 2000 milliwatts | 2000 milliwatts |