RSF015N06FRA is an N-channel 60 V, 1.5 A power MOSFET in a TUMT3 package, designed for switching applications. It is AEC-Q101 qualified for automotive use and features a static drain-source on-resistance of 100 mΩ at 25°C with V<sub>GS</sub> = 10 V and I<sub>D</sub> = 1.5 A. The device operates over a junction temperature range of -55°C to +150°C and is suitable for space-constrained automotive circuits.
RSF015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application.
RSF015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RSF015N06FRA | RSF015N06FRA |
| Product Name | Nch 60V 1.5A Power MOSFET | Nch 60V 1.5A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 60 volts | 60 volts |
| IDSS | 1500 milliamps | 1500 milliamps |
| QG | 2 nC | 2 nC |
| PD | 800 milliwatts | 800 milliwatts |