SH8MA3 is a 30V N-channel and P-channel power MOSFET in an SOP8 surface-mount package, designed for switching applications. The N-channel device has a maximum continuous drain current of ±7.0A and a drain-source on-resistance of up to 28mΩ at 10V gate drive, while the P-channel device has a maximum continuous drain current of ±6.0A and a drain-source on-resistance of up to 50mΩ at -10V gate drive. Both devices support a total power dissipation of 2.8W and operate within a junction temperature range of -55°C to +150°C. The package is RoHS compliant and halogen free, with tape and reel packaging in 2500-piece reels.
SH8MA3TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8MA3 |
| Product Name | 30V Nch+Pch Power MOSFET |
| Polarity | N-Channel; P-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 7000 milliamps |
| QG | 3.7 nC |
| PD | 2800 milliwatts |