RRL035P03 is a P-channel MOSFET designed for switching applications, featuring a -30V drain-source voltage rating and a continuous drain current of ±3.5A. It is packaged in a TUMT6 surface-mount case with a power dissipation of 1.0W and includes a built-in gate-source protection diode. The device has a maximum on-resistance of 50mΩ at -10V gate-source voltage and -3.5A drain current, and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant and meets AEC-Q200 qualifications. Thermal resistance is 125°C/W on a ceramic board and 137°C/W on FR4 substrate.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RRL035P03 | RRL035P03 |
| Product Name | 4V Drive Pch MOSFET | 4V Drive Pch MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -3500 milliamps | -3500 milliamps |
| PD | 1000 milliwatts | 1000 milliwatts |