The RJP020N06 is a silicon N-channel MOSFET designed for switching applications with a 60 V drain-source voltage and continuous drain current of 2.0 A. It features a 2.5 V drive capability and is packaged in an SOT-89 case measuring 4.5 mm × 4.5 mm × 1.5 mm. The device has a maximum on-resistance of 300 mΩ at VGS=2.5 V and 2 A ID, with a total power dissipation of 500 mW under standard conditions, increasing to 2 W when mounted on a 40×40×0.7 mm ceramic board. It operates within a storage temperature range of -55°C to +150°C and meets RoHS compliance. The part includes built-in ESD protection and body diode.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
2.5V Drive Nch MOS FET Product overview: RJP020N06 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJP020N06 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243130-RJP020N06
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | RJP020N06 | RJP020N06 | 285-RJP020N06 | 1243130-RJP020N06 |
| Product Name | Nch 60V 2A Middle Power MOSFET | 2.5V Drive Nch MOSFET | 2.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJP020N06 |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | ||
| IDSS | 2000 milliamps | 2000 milliamps | ||
| QG | 5 nC | |||
| PD | 2000 milliwatts | 2000 milliwatts |