UMB3N is a dual PNP complex digital transistor with built-in bias resistors in a SOT-363 (UMT6) package, measuring 2.0mm x 2.1mm. Each transistor has a collector-emitter voltage rating of -50V and a maximum collector current of -100mA. The package contains two DTA143T chips with 4.7kΩ input resistors, enabling inverter circuit design without external resistors. Total power dissipation is 150mW, with 120mW per element limit. The device is RoHS compliant and meets junction temperature ratings up to 150°C. It is designed for inverter, interface, and driver circuits with DC current gain between 100 and 600.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMB3N | UMB3N |
| Product Name | PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |