ROHM Semiconductor GmbH 2.5V Drive Nch MOSFET RK7002BM

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The RK7002BM is a 2.5V drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for low-voltage applications. It features a maximum drain-source voltage (V_DSS) of 60V and a continuous drain current (I_D) rating of ±250mA. The device has a maximum on-resistance (R_DS(on)) of 2.4Ω at a gate-source voltage (V_GS) of 10V, making it suitable for efficient switching in low-side load switch and relay driver applications. This MOSFET is characterized by very fast switching capabilities and is compliant with RoHS standards, featuring Pb-free lead plating and being halogen-free. It also includes ESD protection up to 2kV (HBM), enhancing its reliability in sensitive electronic environments. The RK7002BM is packaged in a compact SOT-23 form factor, with a power dissipation rating of 350mW, making it suitable for space-constrained designs. Engineers looking for a reliable, low-voltage MOSFET for switching applications may find the RK7002BM to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The RK7002BM is a 2.5V drive N-channel MOSFET from ROHM Semiconductor GmbH, designed for low-voltage applications. It features a maximum drain-source voltage (V_DSS) of 60V and a continuous drain current (I_D) rating of ±250mA. The device has a maximum on-resistance (R_DS(on)) of 2.4Ω at a gate-source voltage (V_GS) of 10V, making it suitable for efficient switching in low-side load switch and relay driver applications. This MOSFET is characterized by very fast switching capabilities and is compliant with RoHS standards, featuring Pb-free lead plating and being halogen-free. It also includes ESD protection up to 2kV (HBM), enhancing its reliability in sensitive electronic environments. The RK7002BM is packaged in a compact SOT-23 form factor, with a power dissipation rating of 350mW, making it suitable for space-constrained designs. Engineers looking for a reliable, low-voltage MOSFET for switching applications may find the RK7002BM to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch MOSFET - RK7002BM - ROHM Semiconductor GmbH
Willich, Germany
2.5V Drive Nch MOSFET
RK7002BM
2.5V Drive Nch MOSFET RK7002BM
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
2.5V Drive Nch MOSFET - RK7002BM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch MOSFET
RK7002BM
2.5V Drive Nch MOSFET RK7002BM
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RK7002BM RK7002BM
Product Name 2.5V Drive Nch MOSFET 2.5V Drive Nch MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
IDSS 250 milliamps 250 milliamps
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data