The UMA3N is a dual digital transistor in a SOT-353 package, featuring two PNP transistors with built-in bias resistors. It has a maximum collector-emitter voltage (VCEO) of -50V and can handle a collector current (IC) of up to -100mA. The power dissipation for this component is rated at 150mW. The input resistance is specified at 4.7kΩ, and it offers a DC current gain (hFE) ranging from 100 to 600, depending on the operating conditions. The transition frequency is noted to be up to 250MHz, making it suitable for high-frequency applications. This transistor is designed for use in various applications, including inverters, interfaces, and drivers, providing a compact solution for circuit design.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMA3N | UMA3N |
| Product Name | PNP+PNP, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |