ROHM Semiconductor GmbH 4V Drive Pch MOSFET RSM002P03

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The RSM002P03 is a P-channel MOSFET designed for switching applications, housed in the VMT3 package. It has a drain-source voltage rating of -30V, a continuous drain current of ±200mA, and a maximum power dissipation of 150mW. The device features a maximum on-resistance of 1.4Ω at -4.5V gate drive and operates with a gate threshold voltage ranging from -1.0V to -2.5V. Its junction temperature range is -55°C to +150°C, and it is RoHS compliant. Thermal resistance from junction to ambient is 833°C/W when mounted on recommended land patterns.

Datasheet Summary
Powered by GS/AI

The RSM002P03 is a P-channel MOSFET designed for switching applications, housed in the VMT3 package. It has a drain-source voltage rating of -30V, a continuous drain current of ±200mA, and a maximum power dissipation of 150mW. The device features a maximum on-resistance of 1.4Ω at -4.5V gate drive and operates with a gate threshold voltage ranging from -1.0V to -2.5V. Its junction temperature range is -55°C to +150°C, and it is RoHS compliant. Thermal resistance from junction to ambient is 833°C/W when mounted on recommended land patterns.

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch MOSFET - RSM002P03 - ROHM Semiconductor GmbH
Willich, Germany
4V Drive Pch MOSFET
RSM002P03
4V Drive Pch MOSFET RSM002P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
4V Drive Pch MOSFET - RSM002P03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch MOSFET
RSM002P03
4V Drive Pch MOSFET RSM002P03
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RSM002P03 RSM002P03
Product Name 4V Drive Pch MOSFET 4V Drive Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -30 volts -30 volts
IDSS -200 milliamps -200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data