The SH8K25 is a 40V N-channel dual power MOSFET in an SOP8 surface-mount package, designed for switching applications. It has a continuous drain current of ±5.2A and a maximum on-resistance of 85mΩ at 10V gate voltage. The device dissipates up to 3W of power and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free, with thermal resistance of 62.5°C/W when mounted on a ceramic board. The package is supplied in an embossed tape and reel for automated assembly.
A Power MOSFET SH8K25 is suitable for switching power supply.
Middle Power MOSFET SH8K25 is suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SH8K25 | SH8K25 |
| Product Name | 40V Nch+Nch Power MOSFET | 40V Nch+Nch Middle MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 40 volts | 40 volts |
| IDSS | 5200 milliamps | 5200 milliamps |
| QG | 1.7 nC | |
| PD | 2000 milliwatts | 2000 milliwatts |