The RQ1C065UN is an N-channel MOSFET designed for switching applications with a 20 V drain-source voltage rating and a continuous drain current of ±6.5 A. It features a low on-resistance of up to 22 mΩ at 4.5 V gate drive and operates with a 1.5 V gate threshold, enabling low-voltage control. The device is housed in a TSMT8 surface-mount package and includes a built-in gate-source protection diode. It is rated for 1.5 W power dissipation with a junction temperature range of -55 to 150 °C, and is RoHS compliant. Thermal resistance is 83.3 °C/W when mounted on a ceramic board and 178 °C/W on FR4 PCB.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243697-RQ1C065UN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
1.5V Drive Nch MOSFET Product overview: RQ1C065UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RQ1C065UN can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ1C065UN | RQ1C065UN | 1243697-RQ1C065UN | 285-RQ1C065UN |
| Product Name | 1.5V Drive Nch MOSFET | 1.5V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1C065UN | 1.5V MOSFET Transistor |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| IDSS | 6500 milliamps | 6500 milliamps | ||
| PD | 1500 milliwatts | 1500 milliwatts |