The RJ1U330AAFRGTL is an N-channel 250V power MOSFET in a TO-263 package, designed for automotive switching applications. It has a continuous drain current of ±33A and a maximum on-resistance of 105mΩ at 25°C, with a power dissipation rating of 211W. The device is AEC-Q101 qualified and RoHS compliant. The thermal resistance from junction to case is 0.59°C/W. Packaging is tape and reel, with a reel size of 330mm and a basic ordering unit of 1000 pieces.
RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply.
RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RJ1U330AAFRG | RJ1U330AAFRG |
| Product Name | 250V 33A TO-263, Automotive Power MOSFET | Nch 250V/33A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 250 volts | 250 volts |
| IDSS | 33000 milliamps | 33000 milliamps |
| QG | 80 nC | 80 nC |
| PD | 211000 milliwatts | 211000 milliwatts |