SSTA28 is an NPN Darlington transistor for audio frequency small signal amplifier applications, housed in an SOT-23 package. It has a collector-emitter voltage rating of 80 V, a collector current of 300 mA, and a power dissipation of 200 mW. The device has a minimum DC current gain of 10,000 and a transition frequency of 125 MHz. The junction temperature range is from -55°C to 150°C. The part complies with RoHS standards.
SSTA28 is bipolar transistor for audio frequency small signal amplifier.
SSTA28 is bipolar transistor for audio frequency small signal amplifier.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1260039-SSTA28
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | SSTA28 | SSTA28 | 1260039-SSTA28 |
| Product Name | NPN General Purpose Transistor | NPN General Purpose Transistor | Electronic Wholesale - SSTA28 |
| Polarity | NPN | NPN |