ROHM Semiconductor GmbH 1700V, 4A, SMD, Silicon-carbide (SiC) MOSFET SCT2H12NY

Description
1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.
Description
1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel silicon carbide (SiC) power MOSFET for switch mode and auxiliary power supplies, housed in a TO-268-2L package with a drain-source voltage rating of 1700 V, continuous drain current of 4 A at 25°C, and power dissipation of 44 W. The device features a typical on-resistance of 1.15 Ω at 25°C, junction temperature range of -55°C to 175°C, and is RoHS compliant. The package uses embossed tape with a reel size of 330 mm and a tape width of 24 mm, packed in units of 400.

Datasheet Summary
Powered by GS/AI

N-channel silicon carbide (SiC) power MOSFET for switch mode and auxiliary power supplies, housed in a TO-268-2L package with a drain-source voltage rating of 1700 V, continuous drain current of 4 A at 25°C, and power dissipation of 44 W. The device features a typical on-resistance of 1.15 Ω at 25°C, junction temperature range of -55°C to 175°C, and is RoHS compliant. The package uses embossed tape with a reel size of 330 mm and a tape width of 24 mm, packed in units of 400.

Suppliers

Company
Product
Description
Supplier Links
1700V, 4A, SMD, Silicon-carbide (SiC) MOSFET - SCT2H12NY - ROHM Semiconductor GmbH
Willich, Germany
1700V, 4A, SMD, Silicon-carbide (SiC) MOSFET
SCT2H12NY
1700V, 4A, SMD, Silicon-carbide (SiC) MOSFET SCT2H12NY
1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.

1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.

Supplier's Site Datasheet
N-channel Silicon Carbide Power MOSFET - SCT2H12NY - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
N-channel Silicon Carbide Power MOSFET
SCT2H12NY
N-channel Silicon Carbide Power MOSFET SCT2H12NY
1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.

1700V 4A N-channel SiC (Silicon Carbide) power MOSFET.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Power MOSFET
Product Number SCT2H12NY SCT2H12NY
Product Name 1700V, 4A, SMD, Silicon-carbide (SiC) MOSFET N-channel Silicon Carbide Power MOSFET
Package Type TO-268-2L
Transistor Grade / Operating Range Commercial Commercial
Transistor Technology / Material Silicon Carbide
V(BR)DSS 1700 volts
rDS(on) 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Small Signal/Small Power MOSFET - BSR802N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0230 ohms
View Details
3 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3554-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details