RSS100N03HZG is an N-channel 30V power MOSFET in an SOP8 surface-mount package for switching applications, rated for continuous drain current of ±10A and power dissipation of 2.0W with a maximum junction temperature of 150°C. It has a maximum on-resistance of 13.3mΩ at 10V gate-source voltage and 10A drain current, and is AEC-Q101 qualified. The device is RoHS compliant, halogen-free, and features Sn100% plating.
RSS100N03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RSS100N03HZG |
| Product Name | Nch 30V 10A Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 30 volts |
| IDSS | 10000 milliamps |
| QG | 14 nC |
| PD | 2000 milliwatts |