UMA9N is a dual digital transistor with built-in bias resistors in an SOT-353 (UMT5) package, designed for inverter, interface, and driver applications. Each of the two integrated transistors has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The input resistance is 7 to 13 kΩ, with a resistance ratio of 0.8 to 1.2 between the two resistors. The device has a power dissipation limit of 150 mW total, with no more than 120 mW per element, and operates with a junction temperature range up to 150 °C. It is supplied in tape and reel packaging with 3000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMA9N | UMA9N |
| Product Name | PNP+PNP, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |