The UMA5N is a dual digital transistor in a SOT-353 package, containing two integrated PNP transistors with built-in bias resistors for use in inverter, interface, and driver applications. It has a maximum collector current of 100 mA, a supply voltage rating of -50 V, and a power dissipation limit of 150 mW per element. The input resistance ratio R2/R1 is between 17 and 26, with R1 ranging from 1.54 to 2.86 kΩ. The junction temperature ranges from -55 to 150 °C. The device is supplied in a 3000-piece reel with an 8 mm tape width.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMA5N | UMA5N |
| Product Name | PNP+PNP, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |