The UMB11N FHA is a dual digital transistor with two independent PNP transistors, each featuring built-in 10kΩ input resistors, housed in a UMT6 (SOT-363) package. It is rated for a maximum collector current of -100 mA and a supply voltage of -50 V, with a total power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive applications and suitable for use in inverters, interfaces, and drivers. Mounting is compatible with UMT3 automatic placement machines, reducing assembly cost and board area.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMB11NFHA | UMB11NFHA |
| Product Name | PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP+PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |