The SCT3105KL is a 1200 V N-channel silicon carbide (SiC) MOSFET in a TO-247N package, designed for high-efficiency switching applications such as solar inverters, DC/DC converters, and motor drives. It has a typical on-resistance of 105 mΩ at 25°C and a continuous drain current rating of 24 A at 25°C case temperature. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.86 to 1.12 K/W. It is RoHS compliant and features fast switching, low gate charge, and reverse recovery performance. The gate-source voltage is rated from -4 V to +22 V DC, with a recommended drive voltage of +18 V.
SCT3105KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Suitable for solar inverters, DC/DC converters, switch mode power supplies, induction heating, motor drives.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | SCT3105KL |
| Product Name | 1200V, 24A, THD, Trench-structure, Silicon-carbide (SiC) MOSFET |
| Package Type | TO-247; TO-247N |