SH8JC5 is a dual P-channel power MOSFET in an SOP8 package, designed for switching applications. It has a drain-source voltage rating of -60V, continuous drain current of ±7.5A, and a maximum on-resistance of 32mΩ at -10V gate-source voltage. The device dissipates up to 2.0W and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free, with thermal resistance from junction to ambient of 62.5°C/W on a ceramic board and 89.2°C/W on a copper board. The product is packaged in tape and reel format, with 2500 units per reel.
SH8JC5 is a low on-resistance MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SH8JC5 |
| Product Name | -60V Dual Pch+Pch, SOP8, Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -7500 milliamps |
| QG | 23 nC |
| PD | 2000 milliwatts |