The UMB4N FHA is a dual digital transistor in a UMT6 (SOT-363) package, integrating two independent transistors with built-in base resistors for automotive applications. Each transistor has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a power dissipation limit of 120 mW per element. The device features a DC current gain (hFE) of 100 to 600, an input resistance of 7 to 13 kΩ, and a collector-emitter saturation voltage of up to 300 mV. It is AEC-Q101 qualified and suitable for inverter, interface, and driver circuits. The UMT6 package enables surface-mount assembly and reduces mounting area and cost.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMB4NFHA | UMB4NFHA |
| Product Name | PNP+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP+PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |