RSR020N06HZG is an N-channel 60V MOSFET rated for ±2A continuous drain current, designed for DC/DC converters. It features a TSMT3 surface-mount package, a maximum on-resistance of 170mΩ at 10V gate-source voltage, and a built-in gate-source protection diode. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C and power dissipation of 1.0W. Thermal resistance is 125°C/W when mounted on a ceramic board and 178°C/W on FR4. Its gate threshold voltage ranges from 1.0V to 2.5V, and total gate charge is 2.7nC.
RSR020N06HZG is the high reliability automotive grade transistor, suitable for DC/DC converters.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSR020N06HZG |
| Product Name | Nch 60V 2A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 2000 milliamps |
| PD | 1000 milliwatts |