RH6G040BG is an N-channel 40V power MOSFET in an HSMT8 package designed for switching applications such as motor drives and DC/DC converters. It has a maximum continuous drain current of ±40 A at 25°C, a drain-source on-state resistance of 3.6 mΩ maximum at VGS=10 V and ID=40 A, and a power dissipation of 59 W. The device features a junction temperature range of -55°C to +150°C, is RoHS compliant, halogen-free, and has been 100% Rg and UIS tested. Thermal resistance from junction to case is 2.1 °C/W and junction to ambient is 62.5 °C/W when mounted on a 40×40×0.8 mm copper board.
RH6G040BG is a power MOSFET with low-on resistance and High power package, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RH6G040BG |
| Product Name | Nch 40V 95A, HSMT8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 95000 milliamps |
| QG | 12.5 nC |
| PD | 59000 milliwatts |